The SiT5021 is a 1 MHz to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40°C to +85°C and extended commercial range of -20°C to +70°C. The device provides 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, with supply voltages of 2.25 V to 3.63 V. It includes programmable pull range options of ±12.5, ±25, or ±50 ppm, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AC-2DE-33E-125.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 5 ppm |