SiTime Corporation Oscillators SIT5021AI-2DE-33VM100.000000X

Description
100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30182-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30182-2-ND
Oscillators 1473-30182-2-ND
100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30182-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30182-1-ND
Oscillators 1473-30182-1-ND
100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30182-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30182-6-ND
Oscillators 1473-30182-6-ND
100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

100MHz VCTCXO LVDS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30182-2-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - TLC555CPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers