The SiT5021 is a 1 MHz to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, offering frequency stability as low as ±5 ppm and 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial (-40°C to +85°C) and extended commercial (-20°C to +70°C) temperature ranges, with industry-standard package sizes of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Supply voltage ranges from 2.25 V to 3.63 V, and it includes pull range options of ±12.5, ±25, or ±50 ppm. The device supports enable and standby functions with low power consumption in disable modes, and meets MIL-STD-883F and JESD22 reliability standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-2BE-33VQ200.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 5 ppm |