125MHz VCTCXO LVPECL Oscillator 3.3V 6-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT5021AI-1BE-33VM125.000000DTR-ND |
| Product Name | Oscillators |
| Oscillator Type | VCTCXO |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 5 ppm |