The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS outputs, designed for networking, broadband, and instrumentation applications. It is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40 to +85 °C and an extended commercial range of -20 to +70 °C, with frequency stability as low as ±5 ppm and initial tolerance of ±2 ppm at 25 °C. It features 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, supply voltage options of 2.25-3.63 V, and a pull range of ±12.5, ±25, or ±50 ppm. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-2DE-33E-100.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 5 ppm |