The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, industrial, and GNSS systems. It operates over a temperature range of -40°C to +105°C with an extended cold option down to -55°C. The device features an ultra-low acceleration sensitivity of 0.009 ppb/g, on-chip power regulators eliminating the need for an external LDO, and a 5.0 mm × 3.2 mm surface-mount package. It supports LVCMOS output, operates at 3.3 V supply voltage, and includes digital frequency control via I2C with 5 ppt resolution and a pull range of ±3200 ppm. The output frequency is factory-programmed to 20.000000 MHz. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146ACCFK233JTB20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |