SiTime Corporation Oscillators SIT5021AI-2DE-25N-196.608000X

Description
196.608MHz TCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
196.608MHz TCXO LVDS Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30179-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30179-2-ND
Oscillators 1473-30179-2-ND
196.608MHz TCXO LVDS Oscillator 2.5V 6-SMD, No Lead

196.608MHz TCXO LVDS Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30179-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S3 - S33305T-10.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 10 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAB100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details