The SiT5021 is a high-performance differential (VC) TCXO offering frequencies from 1 MHz to 220 MHz with frequency stability as low as ±5 ppm and RMS phase jitter of 0.6 ps over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates from 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The device operates over industrial temperature ranges from -40 °C to +85 °C and extended commercial temperature ranges from -20 °C to +70 °C. It includes a programmable pull range of ±12.5, ±25, or ±50 ppm and features a control voltage input impedance of 100 kΩ. The part meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-2BE-33E-192.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 192 MHz |
| Frequency Stability | 5 ppm |