The SiT5021 is a high-performance differential (VC) TCXO generating frequencies from 1 to 220 MHz with a frequency stability of ±5 ppm over the operating temperature range. It supports LVPECL and LVDS output signaling, offers 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, and operates from a supply voltage of 2.25 to 3.63 V. The device is available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is qualified for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. It includes a programmable pull range up to ±50 ppm and complies with MIL-STD-883F, JESD22, and MSL1 soldering standards.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5021AI-2DE-XXE-150.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 150 MHz |
| Frequency Stability | 5 ppm |