The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 to ±2.5 ppm frequency stability, designed for high-reliability applications in telecom, wireless, and GNSS systems. It operates from -40°C to +105°C with an extended cold option down to -55°C, and features an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The device uses LVCMOS output, accepts 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage, and integrates on-chip regulators to eliminate external LDOs. It is packaged in a 5.0 mm × 3.2 mm surface-mount case and is RoHS and REACH compliant. The part number SIT5146ACCFK-33N0B20
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5146ACCFK-33N0B20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |