SiTime Corporation TCXOs SiT5021AI-2BE-33E-25.000000

Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Description
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85 °C and extended commercial range of -20 to +70 °C. The device has a supply voltage range of 2.25 to 3.63 V, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports programmable pull range up to ±50 ppm via a control voltage input with 100 kΩ impedance. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT5021 is a 1 to 220 MHz high-performance differential (VC)TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the industrial temperature range of -40 to +85 °C and extended commercial range of -20 to +70 °C. The device has a supply voltage range of 2.25 to 3.63 V, 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports programmable pull range up to ±50 ppm via a control voltage input with 100 kΩ impedance. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5021AI-2BE-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 220 MHz, ±5 ppm Differential (VC)TCXO

1 to 220 MHz, ±5 ppm Differential (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5021AI-2BE-33E-25.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 3.2x2.5
Frequency 25 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1240-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0300.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details