SiTime Corporation Oscillators SIT5021AI-2DE-25E-50.000000X

Description
50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30178-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30178-2-ND
Oscillators 1473-30178-2-ND
50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30178-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30178-1-ND
Oscillators 1473-30178-1-ND
50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30178-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30178-6-ND
Oscillators 1473-30178-6-ND
50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

50MHz TCXO LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-30178-2-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2500+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillator Crystal - 510ABA125M000CAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details