SiTime Corporation TCXOs SiT5022AI-2DE-XXEQ300.000000

Description
220 to 625 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Description
220 to 625 MHz, ±5 ppm Differential (VC)TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5022 is a 220 to 625 MHz differential (VC)TCXO with LVPECL or LVDS output signaling, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm industry-standard packages. It offers frequency stability as low as ±5 ppm over the operating temperature range, with ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports a pull range of ±12.5, ±25, or ±50 ppm via a control voltage input, operates on supply voltages of 2.25 to 3.63 V, and includes standby and output enable functions. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is rated for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges.

Datasheet Summary
Powered by GS/AI

The SiT5022 is a 220 to 625 MHz differential (VC)TCXO with LVPECL or LVDS output signaling, available in 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm industry-standard packages. It offers frequency stability as low as ±5 ppm over the operating temperature range, with ±0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports a pull range of ±12.5, ±25, or ±50 ppm via a control voltage input, operates on supply voltages of 2.25 to 3.63 V, and includes standby and output enable functions. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is rated for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
TCXOs - SiT5022AI-2DE-XXEQ300.000000 - SiTime Corporation
Santa Clara, CA, United States
220 to 625 MHz, ±5 ppm Differential (VC)TCXO

220 to 625 MHz, ±5 ppm Differential (VC)TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5022AI-2DE-XXEQ300.000000
Product Name TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 300 MHz
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details