The SiT5146 is a 1 MHz to 60 MHz MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability applications requiring exceptional timing stability under environmental stress. It offers ±0.5 ppm frequency stability across temperature, with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at 3.3 V supply voltage. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5146ACCFK-33E0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |