SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 2 3 4 5 6 7 10 20 30 40 50 60 100 150 200 250 300 350 500 820
Product Name Notes
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
1 to 220 MHz, AEC-Q100 Ultra-low Jitter Differential XO
1 to 60 MHz, ±50 ppb Super-TCXO
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
1.2 mm2 Ultra-small, µPower, Low Jitter, 32.768 kHz TCXO
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Next >>