Rochester Electronics Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 42
Product Name Notes
74F365PC - Hex Buffer/Driver with 3-State Outputs
74LS125 Quad Bus Buffer Gates with 3-state Outputs
74LS126 Quad buffer/Line Driver with 3-State Outputs
74LS241 Octal Buffers / Line Drivers / Line Receivers with 3-State Outputs
74LS468 - Buffer/Driver
9621 - Buffer/Driver
ABA3115 - Wide Band Low Power Amplifier, 50MHz Min, 870MHz Max
ABA3130 - Wide Band Medium Power Amplifier, 50MHz Min, 1100MHz Max
ACA2408 - Wide Band High Power Amplifier, 40MHz Min, 870MHz Max
Airfast RF LDMOS Wideband Integrated Power Amplifier, 2300-2690 MHz, 10.5 W AVG., 28 V
Buffer with open-drain output
Buffer, AXP Series, 2-Func, 1-Input, CMOS, PDSO8
Buffer, HC/UH Series, 2-Func, 1-Input, CMOS, PDSO6
Buffer, HC/UH Series, 3-Func, 1-Input, CMOS, TSSOP8
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDIP16
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16
Buffer, HCT Series, 2-Func, 1-Input, CMOS, PDSO6
Buffer, HCT Series, 3-Func, 1-Input, CMOS, PDSO8
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, X2SON5
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, XSON6
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, XSON6
Buffer, LVC/LCX/Z Series, 3-Func, 1-Input, CMOS, PDSO8
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS
Buffer
Bus buffer/line driver; 3-state
Comparator, 2 Func, 7000uV Offset-Max, 80ns Response Time, BIPolar, MBCY20
Dual buffer gate
Dual Bus Buffer
Dual marked (LM119J)
Dual unbuffered inverter
Fast CMOS 20-Bit Buffer
Hex buffer with open-drain outputs
Identity Comparator, FCT Series, 8-Bit, Inverted Output, CMOS, PDSO20
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs
Magnitude Comparator, HC/UH Series, 4-Bit, True Output, CMOS, PDSO16
Magnitude Comparator, HCT Series, 4-Bit, True Output, CMOS, PDSO16
Octal Buffer/Line Driver with 3-STATE Outputs
Octal buffer/line driver; 3-state
Octal Buffers And Line Drivers With 3-State Outputs
Operational Amplifier, 1 Func, 3000uV Offset-Max, MBCY8
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, CDIP8
Operational Amplifier, 2 Func, 9000uV Offset-Max, BIPolar, CDFP10
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIPolar, CQCC20
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
Quad buffer/line driver; 3-state
Sample and Hold Circuit, 1 Func, Sample, BIPolar, CQCC20
Single buffer
Single Schmitt trigger buffer
Single supply translating buffer
Single unbuffered inverter
TL062M Low-power JFET-input dual operational amplifier - Dual marked (TLO62M)
Triple buffer
Unbuffered inverter
Video Amplifier, 1 Channel(s), 1 Func, CDFP10
Voltage Comparator, Dual marked (AM685/BIC)
Wide Band Medium Power Amplifier, 50MHz Min, 1000MHz Max, 2 Func
Wide Band Medium Power Amplifier, 50MHz Min, 1000MHz Max

<< Prev Next >>