The ABA3100S3P0 is a monolithic RF amplifier IC designed for applications requiring high linearity, such as driver amplifiers for cellular telephone base stations, CATV fiber receivers, distribution amplifiers, drop amplifiers, set-top boxes, and home gateways. It offers a nominal gain of 12 dB and operates over a wide frequency range from 50 MHz to 1 GHz. The amplifier features a low noise figure of 2.7 dB (typical) and is characterized for an output power of +25 dBmV. This device operates with a supply voltage of +5 V and is rated for a temperature range of -40 to +85 °C. The ABA3100S3P0 is available in a modified 16-pin SOIC package, which is suitable for applications where compact size and high reliability are essential. The product is RoHS-compliant, making it suitable for environmentally conscious designs.
Wide Band Medium Power Amplifier, 50MHz Min, 1000MHz Max, 2 Func
RF Amplifier IC CATV 50MHz ~ 1GHz 16-SOIC
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | ABA3100S3P0 | ABA3100S3P0 |
| Product Name | RF Amplifiers | |
| Package Type | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) |