onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC07ADR2G

Description
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet
Description
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVC07ADR2G - Rochester Electronics
Newburyport, MA, United States
Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LV/LV-A/LVX/H Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1021946-74LVC07ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1021946-74LVC07ADR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1021946-74LVC07ADR2G
Win Source Part Number: 1021946-74LVC07ADR2G Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 1.2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 74LVC07ADR2GOSDKR,21 56-74LVC07ADR2G,ONSO NS74LVC07ADR2G,74LVC 07ADR2G-ND,74LVC07AD R2GOSTR,74LVC07ADR2G OSCT Base Product Number: 74LVC07 Product Status: Obsolete

Win Source Part Number: 1021946-74LVC07ADR2G
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 1.2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 74LVC07ADR2GOSDKR,2156-74LVC07ADR2G,ONSONS74LVC07ADR2G,74LVC07ADR2G-ND,74LVC07ADR2GOSTR,74LVC07ADR2GOSCT
Base Product Number: 74LVC07
Product Status: Obsolete

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC07ADR2G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC07ADR2G
IC BUF NON-INVERT 5.5V 14SOIC

IC BUF NON-INVERT 5.5V 14SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LVC07ADR2G 1021946-74LVC07ADR2G 74LVC07ADR2G
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
Op Amps - 2139139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details