Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076306-74LCX07SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOP
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
IC BUFFER NON-INVERT 5.5V 14SOP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 076306-74LCX07SJX | 74LCX07SJXTR-ND | 74LCX07SJX | 74LCX07SJX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX07SJX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |