Octal Buffer/Line Driver with 3-STATE Outputs
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007507-74VHCT541AMTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC,BUFFER/DRIVER,SIN
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 74VHCT541AMTCX | 007507-74VHCT541AMTCX | 74VHCT541AMTCXFSDKR-ND | 74VHCT541AMTCX | 74VHCT541AMTCX | 38C8010 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMTCX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Ic,buffer/driver,single,8-Bit,ahct/vhct-Cmos,tssop,20Pin,plastic Rohs Compliant Onsemi | |
| Standards | RoHS | |||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-20 | SSOP; SOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP | Surface Mount | |
| Life Cycle Stage | Active |