onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCX 74LCX540MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007049-74LCX540MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007049-74LCX540MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCX - 007049-74LCX540MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCX
007049-74LCX540MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCX 007049-74LCX540MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007049-74LCX540MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007049-74LCX540MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX540MTCXCT-ND
Buffers, Drivers, Receivers, Transceivers 74LCX540MTCXCT-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX540MTCXDKR-ND
Buffers, Drivers, Receivers, Transceivers 74LCX540MTCXDKR-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX540MTCXTR-ND
Buffers, Drivers, Receivers, Transceivers 74LCX540MTCXTR-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
 - 74LCX540MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
 - 74LCX540MTCX - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LCX540MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX540MTCX
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 007049-74LCX540MTCX 74LCX540MTCXCT-ND 74LCX540MTCX 74LCX540MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX540MTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
 - 2966J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
Life Cycle Stage Rochester Active
View Details