Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007029-74LCX240WMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs
IC BUFFER INVERT 3.6V 20SOIC
IC BUFFER INVERT 3.6V 20SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 007029-74LCX240WMX | 74LCX240WMXTR-ND | 74LCX240WMX | 74LCX240WMX | 74LCX240WMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240WMX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 3.6 volts | 2 to 3.6 volts |