onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC 74LCX240MTC

Description
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs
Request a Quote Datasheet
Description
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX240MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
 - 74LCX240MTC - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC - 007025-74LCX240MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC
007025-74LCX240MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC 007025-74LCX240MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007025-74LCX240MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007025-74LCX240MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX240MTC-ND
Buffers, Drivers, Receivers, Transceivers 74LCX240MTC-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LCX240MTC
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240MTC
IC BUFFER INVERT 3.6V 20TSSOP

IC BUFFER INVERT 3.6V 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LCX240MTC 007025-74LCX240MTC 74LCX240MTC-ND 74LCX240MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240MTC Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester Active
View Details
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers