NXP Semiconductors Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07APW,112 74LVC07APW,112

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165435-74LVC07APW,11 2 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165435-74LVC07APW,11 2 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07APW,112 - 165435-74LVC07APW,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07APW,112
165435-74LVC07APW,112
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07APW,112 165435-74LVC07APW,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 165435-74LVC07APW,11 2 Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 165435-74LVC07APW,112
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 568-74LVC07APW,112-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
568-74LVC07APW,112-ND
Buffers, Drivers, Receivers, Transceivers 568-74LVC07APW,112-ND
IC BUFF HEX OPEN DRAIN 14TSSOP

IC BUFF HEX OPEN DRAIN 14TSSOP

Buy Now Datasheet
 - 74LVC07APW,112 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Buffer, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC07APW,112
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC07APW,112
IC BUFF NON-INVERT 5.5V 14TSSOP

IC BUFF NON-INVERT 5.5V 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 165435-74LVC07APW,112 568-74LVC07APW,112-ND 74LVC07APW,112 74LVC07APW,112
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC07APW,112 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data