Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
IC BUFFER NON-INVERT 6V 16SO
IC BUFFER NON-INVERT 6V 16SO
IC BUFFER NON-INVERT 6V 16SO
| Rochester Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74HC4050D,653 | 1727-6331-2-ND | 554-74HC4050D,653 | 74HC4050D,653 | 74HC4050D,653 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 6V 16SO | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Standards | RoHS | ||||
| Package Type | SOT109 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154, 3.90mm Width) | Surface Mount | 16-SO |
| Life Cycle Stage | Active | ||||
| Supply Voltage (VS) | 2 to 6 volts | 5 volts |