onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMX 74VHCT541AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076544-74VHCT541AMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076544-74VHCT541AMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMX - 076544-74VHCT541AMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMX
076544-74VHCT541AMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMX 076544-74VHCT541AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076544-74VHCT541AMX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076544-74VHCT541AMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT541AMXDKR-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT541AMXDKR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT541AMXCT-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT541AMXCT-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT541AMXTR-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT541AMXTR-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
 - 74VHCT541AMX - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
Ic,buffer/driver,single,8-Bit,ahct/vhct-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi - 19C0017 - Newark, An Avnet Company
Chicago, IL, United States
Ic,buffer/driver,single,8-Bit,ahct/vhct-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi
19C0017
Ic,buffer/driver,single,8-Bit,ahct/vhct-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi 19C0017
IC,BUFFER/DRIVER,SIN GLE,8-BIT,AHCT/VHCT- CMOS,SOP,20PIN,PLAST IC ROHS COMPLIANT: YES

IC,BUFFER/DRIVER,SINGLE,8-BIT,AHCT/VHCT-CMOS,SOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHCT541AMX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT541AMX
IC BUF NON-INVERT 5.5V 20SOIC

IC BUF NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 076544-74VHCT541AMX 74VHCT541AMXDKR-ND 74VHCT541AMX 19C0017 74VHCT541AMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT541AMX Buffers, Drivers, Receivers, Transceivers Ic,buffer/driver,single,8-Bit,ahct/vhct-Cmos,sop,20Pin,plastic Rohs Compliant Onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC SOIC; "20-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC-20W 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906386P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP
Number of Pins 14
View Details
 - CLC5612IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0721901VHA - Lingto Electronic Limited
Specs
Source Current (IS) 18 milliamps
Bandwidth 220 MHz
View Details