Manufacturer: ON Semiconductor
Win Source Part Number: 1133584-74VHCT244AMT
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): SN74AHCT244PWRG4; 74VHCT244AMTC_NL; 74VHCT244AMTCX_NL; 74VHCT244AMTC;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHCT244
Manufacturer Pack Quantity: 1,825
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Octal Buffer/Line Driver with 3-STATE Outputs
Octal Buffer/Line Driver with 3-STATE Outputs
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
ON SEMICONDUCTOR - 74VHCT244AMTC - Buffer / Line Driver, 74VHC244, 4.5 V to 5.5 V, TSSOP-20
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 1133584-74VHCT244AMTC | 74VHCT244AMTC | 74VHCT244AMTCFS-ND | 74VHCT244AMTC | 598-74VHCT244AMTC |
| Product Name | Hard To Find - 74VHCT244AMTC | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | ON SEMICONDUCTOR - 74VHCT244AMTC - Buffer / Line Driver, 74VHC244, 4.5 V to 5.5 V, TSSOP-20 | |
| Standards | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP-20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173, 4.40mm Width) | |
| Life Cycle Stage | Obsolete | ||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |