onsemi Buffers, Drivers, Receivers, Transceivers 74VHCT245AM

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74VHCT245AMFS-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT245AMFS-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT245AMFS-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245AM - 076541-74VHCT245AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245AM
076541-74VHCT245AM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245AM 076541-74VHCT245AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076541-74VHCT245AM Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076541-74VHCT245AM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1,080

Buy Now Datasheet
 - 74VHCT245AM - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
 - 74VHCT245AM - Rochester Electronics
Newburyport, MA, United States
Octal Buffer/Line Driver with 3-STATE Outputs

Octal Buffer/Line Driver with 3-STATE Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHCT245AM
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT245AM
IC TXRX NON-INVERT 5.5V 20SOIC

IC TXRX NON-INVERT 5.5V 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 74VHCT245AMFS-ND 076541-74VHCT245AM 74VHCT245AM 74VHCT245AM
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245AM Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 7095103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details