Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125 74LVC1G07GV,125

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009190-74LVC1G07GV, 125 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009190-74LVC1G07GV, 125 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125 - 1009190-74LVC1G07GV,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125
1009190-74LVC1G07GV,125
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125 1009190-74LVC1G07GV,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009190-74LVC1G07GV, 125 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 5-TSOP Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009190-74LVC1G07GV,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - 74LVC1G07GV,125 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-4114-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-4114-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-4114-6-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-4114-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-4114-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-4114-2-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-4114-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-4114-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-4114-1-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SC-74A

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LVC1G07GV,125
Buffers, Drivers, Receivers, Transceivers 74LVC1G07GV,125
IC BUFFER NON-INVERT 5.5V SC74A

IC BUFFER NON-INVERT 5.5V SC74A

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC1G07GV,125
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC1G07GV,125
IC BUFFER NON-INVERT 5.5V SC74A

IC BUFFER NON-INVERT 5.5V SC74A

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Operational Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1009190-74LVC1G07GV,125 74LVC1G07GV,125 1727-4114-6-ND 74LVC1G07GV,125 74LVC1G07GV,125
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G07GV,125 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details