onsemi Buffers, Drivers, Receivers, Transceivers 74LCX240WM

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LCX240WM-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74LCX240WM-ND
Buffers, Drivers, Receivers, Transceivers 74LCX240WM-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240WM - 076328-74LCX240WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240WM
076328-74LCX240WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240WM 076328-74LCX240WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076328-74LCX240WM Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076328-74LCX240WM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
 - 74LCX240WM - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
 - 74LCX240WM - Rochester Electronics
Newburyport, MA, United States
Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Low Voltage Octal Buffer/Line Driver with 5V Tolerant Inputs and Outputs

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LCX240WM
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LCX240WM
IC BUFFER INVERT 3.6V 20SOIC

IC BUFFER INVERT 3.6V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - 74LCX240WM - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74LCX240WM
Buffers, Drivers, Receivers, Transceivers 74LCX240WM
IC BUFFER INVERT 3.6V 20SOIC

IC BUFFER INVERT 3.6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 74LCX240WM-ND 076328-74LCX240WM 74LCX240WM 74LCX240WM 74LCX240WM
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX240WM Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data