Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007500-74VHCT244AMTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Octal Buffer/Line Driver with 3-STATE Outputs
Octal Buffer/Line Driver with 3-STATE Outputs
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
IC BUFF/DVR TRI-ST DUAL 20TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 007500-74VHCT244AMTCX | 74VHCT244AMTCX | 74VHCT244AMTCXDKR-ND | 74VHCT244AMTCX | 74VHCT244AMTCX | 598-74VHCT244AMTCX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT244AMTCX | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20TSSOP | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SSOP; SOP; TSSOP; 20-TSSOP | SSOP; SOP; TSSOP; TSSOP-20 | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | 20-TSSOP | SSOP; SOP; TSSOP; 20-TSSOP (0.173, 4.40mm Width) |