Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GV,125 74LVC2G07GV,125

Description
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Request a Quote Datasheet
Description
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVC2G07GV,125 - Rochester Electronics
Newburyport, MA, United States
Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Buffer, LVC/LCX/Z Series, 2-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GV,125 - 765736-74LVC2G07GV,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GV,125
765736-74LVC2G07GV,125
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GV,125 765736-74LVC2G07GV,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765736-74LVC2G07GV,1 25 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74, SOT-457 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: 74LVC2G07 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-TSOP Alternative Parts (Cross-Reference): SN74LVC2G07DBVRG4; SN74LVC2G07DBVR; 74LVC2G07GV-Q100H; Introduction Date: August 25, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765736-74LVC2G07GV,125
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74, SOT-457
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: 74LVC2G07
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-TSOP
Alternative Parts (Cross-Reference): SN74LVC2G07DBVRG4; SN74LVC2G07DBVR; 74LVC2G07GV-Q100H;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6087-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6087-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-6087-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6087-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6087-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-6087-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6087-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6087-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-6087-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-TSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVC2G07GV,125
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVC2G07GV,125
IC BUFFER NON-INVERT 5.5V 6TSOP

IC BUFFER NON-INVERT 5.5V 6TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 74LVC2G07GV,125 765736-74LVC2G07GV,125 1727-6087-6-ND 74LVC2G07GV,125
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC2G07GV,125 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data