TE Connectivity Electromechanical Relays & Contactors 4-1618239-8

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flanged Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flanged Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618239-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618239-8
Electromechanical Relays & Contactors 4-1618239-8
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 70 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Voltage Rating (VDC) : 5 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flanged Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >25 - ≤32 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Bus Wires Main Termination & Connection Type : Solder Terminals

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 70
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 30
  • Contact Voltage Rating (VDC) : 5

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flanged

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >25 - ≤32

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Bus Wires
  • Main Termination & Connection Type : Solder Terminals
Buy Now
Relays - 4-1618239-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPDT

RELAY, VACUUM, SPDT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618239-8 4-1618239-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Signal Relays - 1-1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393122-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.35 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers