TE Connectivity Solid State Relays 5-1393028-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ODCM-5 is a slim-line DC output solid state relay module with a 1 Form A (SPST-NO) contact arrangement, designed for board mounting. It measures 10.16 mm thick and has a footprint matching thicker modules. It supports a 3 to 8 VDC control voltage range, offers 4000 V rms optical isolation, and switches loads from 3 to 60 VDC at up to 3 A RMS. Maximum on-state voltage drop is 1.5 V RMS, with a maximum leakage current of 500 μA RMS at 280 VAC. Operating temperature ranges from -30°C to +80°C. The module is compatible with 2IOM series mounting boards and uses solder pins for PCB termination.

Datasheet Summary
Powered by GS/AI

The ODCM-5 is a slim-line DC output solid state relay module with a 1 Form A (SPST-NO) contact arrangement, designed for board mounting. It measures 10.16 mm thick and has a footprint matching thicker modules. It supports a 3 to 8 VDC control voltage range, offers 4000 V rms optical isolation, and switches loads from 3 to 60 VDC at up to 3 A RMS. Maximum on-state voltage drop is 1.5 V RMS, with a maximum leakage current of 500 μA RMS at 280 VAC. Operating temperature ranges from -30°C to +80°C. The module is compatible with 2IOM series mounting boards and uses solder pins for PCB termination.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 5-1393028-1 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
5-1393028-1
Solid State Relays 5-1393028-1
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 3 - 8 Isolation Voltage (VRMS) : 4000 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 3 - 8
  • Isolation Voltage (VRMS) : 4000
  • Load Voltage Rating (VDC) : 3 - 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 5-1393028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM OUTPUT DC MOD,3A,60V DC-5V DC IP

SLIM OUTPUT DC MOD,3A,60V DC-5V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1393028-1 5-1393028-1
Product Name Solid State Relays Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1415030-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details