TE Connectivity Electromechanical Relays & Contactors 4-1618413-9

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 5.7 - 120 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 5.7 - 120 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EV600 high voltage contactor is designed for harsh environments with a 600 A continuous current rating and bi-directional power switching capability. It features a 24 VDC coil, SPST main contacts, and a Form A auxiliary contact. The contactor has a maximum load interrupt rating of 250 A at 1000 VDC and withstands 10 kVdc dielectric voltage between terminals. Dimensions are 68.3 mm x 58.2 mm x 80.4 mm, with M8 x 1.25 main terminal threads and a maximum torque of 11.3 N·m. It operates from -55°C to +85°C, supports 100,000 mechanical cycles, and requires a 4/0 AWG conductor for 600 A current. Dual coil economization reduces holding power consumption.

Datasheet Summary
Powered by GS/AI

The EV600 high voltage contactor is designed for harsh environments with a 600 A continuous current rating and bi-directional power switching capability. It features a 24 VDC coil, SPST main contacts, and a Form A auxiliary contact. The contactor has a maximum load interrupt rating of 250 A at 1000 VDC and withstands 10 kVdc dielectric voltage between terminals. Dimensions are 68.3 mm x 58.2 mm x 80.4 mm, with M8 x 1.25 main terminal threads and a maximum torque of 11.3 N·m. It operates from -55°C to +85°C, supports 100,000 mechanical cycles, and requires a 4/0 AWG conductor for 600 A current. Dual coil economization reduces holding power consumption.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618413-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618413-9
Electromechanical Relays & Contactors 4-1618413-9
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Copper Dimensions Wire Size (AWG) : 4/0 Electrical Characteristics Coil Resistance (OHM) : 5.7 - 120 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 600 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Main) (INLBS) : 100 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >500 Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Copper

Dimensions


  • Wire Size (AWG) : 4/0

Electrical Characteristics


  • Coil Resistance (OHM) : 5.7 - 120
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 600
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Hole
  • Torque (Main) (INLBS) : 100

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >500

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M8 x 1.25
Buy Now Datasheet
Relays - 4-1618413-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR, SPST-NO 24V COIL

CONTACTOR, SPST-NO 24V COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618413-9 4-1618413-9
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Power Relays - 1-1393118-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.12 watts
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393231-0-ND - DigiKey
Specs
Relay Type General
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers