TE Connectivity Electromechanical Relays & Contactors 4-1618414-4

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 72 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25 Stud
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 72 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25 Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618414-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618414-4
Electromechanical Relays & Contactors 4-1618414-4
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 350 Coil Voltage Rating (VDC) : 72 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25 Stud

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 350
  • Coil Voltage Rating (VDC) : 72
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 75

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : 10-32 Stud
  • Main Termination & Connection Type : M8 x 1.25 Stud
Buy Now
Relays - 4-1618414-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, SPST-NO

RELAY, SPST-NO

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618414-4 4-1618414-4
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393154-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details