TE Connectivity Electromechanical Relays & Contactors 4-1617806-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .6 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .6 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CII FC-325 Series relays are hermetically sealed, non-latching electromechanical relays designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. They feature a 3PST/NO double make/break contact design, an all-welded enclosure, and are qualified to MS27418 specifications. The relay has a 1.5 inch cube enclosure, weighs 0.452 lbs, and operates across a temperature range of -70°C to +125°C with an altitude rating of 80,000 feet. It supports 28 Vdc or 115 Vac coils, with solder hook or terminal block termination options. Contact switching capability is rated for 25 amps, with a dielectric strength of 1250 Vrms coil-to-case at sea level and 1500 Vrms between other points. Operate and release times are 20 ms and 10 ms max for DC, and 25 ms and 50 ms max for AC, respectively. Bounce time is 2 ms max.

Datasheet Summary
Powered by GS/AI

The CII FC-325 Series relays are hermetically sealed, non-latching electromechanical relays designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. They feature a 3PST/NO double make/break contact design, an all-welded enclosure, and are qualified to MS27418 specifications. The relay has a 1.5 inch cube enclosure, weighs 0.452 lbs, and operates across a temperature range of -70°C to +125°C with an altitude rating of 80,000 feet. It supports 28 Vdc or 115 Vac coils, with solder hook or terminal block termination options. Contact switching capability is rated for 25 amps, with a dielectric strength of 1250 Vrms coil-to-case at sea level and 1500 Vrms between other points. Operate and release times are 20 ms and 10 ms max for DC, and 25 ms and 50 ms max for AC, respectively. Bounce time is 2 ms max.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1617806-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1617806-2
Electromechanical Relays & Contactors 4-1617806-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .6 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 115, 200 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : .6
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 115, 200

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : AC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relays - 4-1617806-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1617806-2 4-1617806-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393128-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393812-3 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers