TE Connectivity Electromechanical Relays & Contactors 4-1617806-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1617806-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1617806-3
Electromechanical Relays & Contactors 4-1617806-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) : .55 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X 3PST-NO-DM

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Current (AMP) : .55
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : AC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relays - 4-1617806-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1617806-3 4-1617806-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393215-4 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers