Body Features Product Weight : 85 G [2.988 OZ ]
Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 16 Contact Current Rating (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4
Dimensions Height Class (Mechanical) (MM) : 30 - 40 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 35.71 MM [1.4 INCH ] Product Length : 73.7 MM [2.9 INCH ] Product Width : 38.89 MM [1.53 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 80 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots
Packaging Features Packaging Method : Package
Product Type Features Relay Type : Industrial Panel Plug-In
Termination Features Relay Connection Type : Terminals Terminal Configuration : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC [122 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 50
Body Features
- Product Weight : 85 G [2.988 OZ ]
Contact Features
- Contact Arrangement : 4 Form C (CO)
- Contact Current Class (AMP) : 16
- Contact Current Rating (AMP) : 10
- Contact Material : AgCdO
- Contact Number of Poles : 4
Dimensions
- Height Class (Mechanical) (MM) : 30 - 40
- Length Class (Mechanical) (MM) : 40 - 50
- Product Height : 35.71 MM [1.4 INCH ]
- Product Length : 73.7 MM [2.9 INCH ]
- Product Width : 38.89 MM [1.53 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 1500
- Coil Power Rating DC (MILW) : 1800
- Coil Resistance (OHM) : 80
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VDC) : 12
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 10
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Flange with Mounting Slots
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay Type : Industrial Panel Plug-In
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 50 DEGC [122 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 0 - 50
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 50