TE Connectivity ™ Power Relays, Over 2 Amps - 5-1393243-8 5-1393243-8

Description
Manufacturer: TE Connectivity Win Source Part Number: 892488-5-1393243-8 Series: RT2, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393243 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 892488-5-1393243-8 Series: RT2, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393243 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 5-1393243-8 - 892488-5-1393243-8 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 5-1393243-8
892488-5-1393243-8
Power Relays, Over 2 Amps - 5-1393243-8 892488-5-1393243-8
Manufacturer: TE Connectivity Win Source Part Number: 892488-5-1393243-8 Series: RT2, SCHRACK Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Relay DPDT (2 Form C) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: 1393243 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.41.0050

Manufacturer: TE Connectivity
Win Source Part Number: 892488-5-1393243-8
Series: RT2, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay DPDT (2 Form C) 3VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1393243
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050

Buy Now Datasheet
Relays - 5-1393243-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
5-1393243-8
Relays - Power Relays, Over 2 Amps 5-1393243-8
RELAY GEN PURPOSE DPDT 8A 3V

RELAY GEN PURPOSE DPDT 8A 3V

Supplier's Site
General Purpose Relays - 5-1393243-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
5-1393243-8
General Purpose Relays 5-1393243-8
General Purpose Relays RT424003

General Purpose Relays RT424003

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 892488-5-1393243-8 5-1393243-8 5-1393243-8 5-1393243-8
Product Name Power Relays, Over 2 Amps - 5-1393243-8 Relays Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data