TE Connectivity Electromechanical Relays & Contactors 4-1904060-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.3 MM  [.99 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 80 Contact Limiting Making Current (AMP) : 300 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.3 MM  [.99 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 80 Contact Limiting Making Current (AMP) : 300 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4-1904060-6 is a bistable, single-coil latching automotive power relay in the maxi class with a plug-in terminal style, designed to reduce energy consumption by maintaining state without continuous coil power. It features a 1-form A (NO) contact arrangement with silver-based contacts and operates at 12VDC. The relay supports a limiting continuous current of 80A at 23°C, 60A at 85°C, and 35A at 125°C, with a limiting making/breaking current of 300/70A. It meets IEC 61810 RT1 dustproof and IEC 60529 IP54 protection standards. The coil has a maximum temperature rating of 155°C, and the dielectric strength between open contacts, contact and coil, and adjacent contacts is 500Vrms. Mechanical endurance exceeds 10^7 operations. The physical dimensions and pin assignment are consistent with ISO 7588-1, and the terminals are quick-connect. The relay is magnetically latched with set and reset functions via polarity reversal on pins 1 and 2.

Datasheet Summary
Powered by GS/AI

The 4-1904060-6 is a bistable, single-coil latching automotive power relay in the maxi class with a plug-in terminal style, designed to reduce energy consumption by maintaining state without continuous coil power. It features a 1-form A (NO) contact arrangement with silver-based contacts and operates at 12VDC. The relay supports a limiting continuous current of 80A at 23°C, 60A at 85°C, and 35A at 125°C, with a limiting making/breaking current of 300/70A. It meets IEC 61810 RT1 dustproof and IEC 60529 IP54 protection standards. The coil has a maximum temperature rating of 155°C, and the dielectric strength between open contacts, contact and coil, and adjacent contacts is 500Vrms. Mechanical endurance exceeds 10^7 operations. The physical dimensions and pin assignment are consistent with ISO 7588-1, and the terminals are quick-connect. The relay is magnetically latched with set and reset functions via polarity reversal on pins 1 and 2.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1904060-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1904060-6
Electromechanical Relays & Contactors 4-1904060-6
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.3 MM  [.99 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.3 Coil Resistance (OHM) : 25 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 70 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 80 Contact Limiting Making Current (AMP) : 300 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Latching Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.2 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 25.3 MM  [.99 INCH ]
  • Product Length : 27.8 MM  [1.094 INCH ]
  • Product Width : 27.8 MM  [1.094 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.3
  • Coil Resistance (OHM) : 25
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 70
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 80
  • Contact Limiting Making Current (AMP) : 300
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Latching
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - 4-1904060-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power FA V23136

Power FA V23136

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1904060-6 4-1904060-6
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393128-6 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers