TE Connectivity Electromechanical Relays & Contactors 4-1618391-0

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KILOVAC LEV100 series is a 900 Vdc contactor with a 100 A continuous current rating and 1 form X (SPST-NO-DM) contacts. The part 4-1618391-0 is a side-mount variant with a 12 Vdc coil and 15-inch [381 mm] stripped wire leads. It features two M5 female load terminals and requires mounting hardware not supplied. The contactor dimensions are 57.96 mm by 52.52 mm by 40.77 mm. All variants are RoHS compliant.

Datasheet Summary
Powered by GS/AI

The KILOVAC LEV100 series is a 900 Vdc contactor with a 100 A continuous current rating and 1 form X (SPST-NO-DM) contacts. The part 4-1618391-0 is a side-mount variant with a 12 Vdc coil and 15-inch [381 mm] stripped wire leads. It features two M5 female load terminals and requires mounting hardware not supplied. The contactor dimensions are 57.96 mm by 52.52 mm by 40.77 mm. All variants are RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618391-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618391-0
Electromechanical Relays & Contactors 4-1618391-0
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 26 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Female

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 26
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 100
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Female
Buy Now Datasheet
Relays - 4-1618391-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY,SPST-NO,12VDC

RELAY,SPST-NO,12VDC

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618391-0 4-1618391-0
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Power Relays - 1-1415034-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details