Body Features Enclosure Type : Dust Protected Product Weight : 71 G [2.504 OZ ]
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2
Contact Features Contact Material : AgNi90/10
Dimensions Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Product Height : 58 MM [2.283 INCH ] Product Length : 73.5 MM [2.894 INCH ] Product Width : 27 MM [1.063 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 1, .79 Coil Resistance (OHM) : 192 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment Product Mount Type : DIN Rail
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC Indicator Type : LED
Other Coil Power Rating Class (VAMP) : ≤1.1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 71 G [2.504 OZ ]
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
Contact Features
- Contact Material : AgNi90/10
Dimensions
- Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Product Height : 58 MM [2.283 INCH ]
- Product Length : 73.5 MM [2.894 INCH ]
- Product Width : 27 MM [1.063 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 1, .79
- Coil Resistance (OHM) : 192
- Coil Voltage Rating (VAC) : 24
- Contact Current Rating (AMP) : 12
- Contact Limiting Breaking Current (AMP) : 24
- Contact Limiting Continuous Current (AMP) : 12
- Contact Limiting Making Current (AMP) : 24
- Contact Limiting Short-Time Current (AMP) : 12
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
Mechanical Attachment
- Product Mount Type : DIN Rail
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
- Indicator Type : LED
Other
- Coil Power Rating Class (VAMP) : ≤1.1
- Contact Current Class (AMP) : >10 - ≤16
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Packaging Features
- Packaging Method : Carton
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 70 DEGC [-40 - 158 DEGF ]