TE Connectivity Electromechanical Relays & Contactors 5-1616105-4

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO-DB Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 350 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNF-2A Coil Termination & Connection Type : 8-32 UNF-2A Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO-DB Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 350 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNF-2A Coil Termination & Connection Type : 8-32 UNF-2A Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1616105-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1616105-4
Electromechanical Relays & Contactors 5-1616105-4
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO-DB Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 350 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 8-32 UNF-2A Coil Termination & Connection Type : 8-32 UNF-2A Main Termination & Connection Type : 3/8-24 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PST-NO-DB
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 350

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 8-32 UNF-2A
  • Coil Termination & Connection Type : 8-32 UNF-2A
  • Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Buy Now
Relays - 5-1616105-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 5-1616105-4 5-1616105-4
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393122-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415535-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers