Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 3.5 G [.1235 OZ ]
Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Palladium Alloy Contact Number of Poles : 1 Contact Plating Material : Gold Signal Relay Contact Arrangement : 1 Form C (CO) Signal Relay Contact Current Rating (AMP) : 1 Signal Relay Terminal Type : PCB-THT
Dimensions Height : 11.2 MM [.441 INCH ] Height Class (Mechanical) : 11 - 12 mm Insulation Clearance Between Contact and Coil : 1.5 MM [.059 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 15.4 MM [.606 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 10.9 MM [.429 INCH ] Width Class (Mechanical) : 10 - 12 mm
Electrical Characteristics Actuating System : AC/DC Coil Power Rating Class : 150 - 200 mW Coil Resistance (OHM) : 125 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 1 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 1 Contact Limiting Short-Time Current (AMP) : 1 Contact Switching Load (Min) : 1mA @ 1V Contact Voltage Rating (VAC) : 120 Contact Voltage Rating (VDC) : 24 Insulation Creepage Between Contact and Coil : 1.76 MM [.069 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000 Power Consumption (MILW) : 200 Signal Relay Coil Magnetic System : Monostable, AC/DC Signal Relay Coil Power Rating (DC) (MILW) : 200 Signal Relay Coil Voltage Rating (VDC) : 5 Signal Relay Contact Switching Voltage (Max) (VAC) : 125 Signal Relay Contact Switching Voltage (Max) (VDC) : 60
Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board, Socket
Operation/Applicatio
n Performance Type : Sensitive
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Product Type : Relay Relay Style : T81 Signal Relay Relay Type : T81 Series Signal PCB Relay
Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Features Termination Type : Through Hole
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -30 - 70
Body Features
- Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil
- Weight : 3.5 G [.1235 OZ ]
Contact Features
- Contact Current Class : 0 - 2 A
- Contact Material : Nickel-Palladium Alloy
- Contact Number of Poles : 1
- Contact Plating Material : Gold
- Signal Relay Contact Arrangement : 1 Form C (CO)
- Signal Relay Contact Current Rating (AMP) : 1
- Signal Relay Terminal Type : PCB-THT
Dimensions
- Height : 11.2 MM [.441 INCH ]
- Height Class (Mechanical) : 11 - 12 mm
- Insulation Clearance Between Contact and Coil : 1.5 MM [.059 INCH ]
- Insulation Clearance Class (MM) : 0 - 2.5
- Length : 15.4 MM [.606 INCH ]
- Length Class (Mechanical) : 14 - 16 mm
- Width : 10.9 MM [.429 INCH ]
- Width Class (Mechanical) : 10 - 12 mm
Electrical Characteristics
- Actuating System : AC/DC
- Coil Power Rating Class : 150 - 200 mW
- Coil Resistance (OHM) : 125
- Coil Type : Monostable
- Contact Limiting Breaking Current (AMP) : 1
- Contact Limiting Continuous Current (AMP) : 2
- Contact Limiting Making Current (AMP) : 1
- Contact Limiting Short-Time Current (AMP) : 1
- Contact Switching Load (Min) : 1mA @ 1V
- Contact Voltage Rating (VAC) : 120
- Contact Voltage Rating (VDC) : 24
- Insulation Creepage Between Contact and Coil : 1.76 MM [.069 INCH ]
- Insulation Creepage Class (MM) : 1.5 - 3
- Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
- Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
- Insulation Initial Resistance (MEGO) : 1000
- Power Consumption (MILW) : 200
- Signal Relay Coil Magnetic System : Monostable, AC/DC
- Signal Relay Coil Power Rating (DC) (MILW) : 200
- Signal Relay Coil Voltage Rating (VDC) : 5
- Signal Relay Contact Switching Voltage (Max) (VAC) : 125
- Signal Relay Contact Switching Voltage (Max) (VDC) : 60
Mechanical Attachment
- Signal Relay Mounting Type : Printed Circuit Board, Socket
Operation/Application
- Performance Type : Sensitive
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Product Type : Relay
- Relay Style : T81 Signal Relay
- Relay Type : T81 Series Signal PCB Relay
Signal Characteristics
- Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
- Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz
Termination Features
- Termination Type : Through Hole
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class : 50 - 70°C
- Environmental Category of Protection : RTIII
- Operating Temperature Range (DEGC) : -30 - 70