TE Connectivity Automotive High Current Relays 5-1414968-1

Description
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 40 MM  [1.575 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 4100 Coil Resistance (OHM) : 141 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 40 MM  [1.575 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 4100 Coil Resistance (OHM) : 141 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HCR150 is an automotive high-current relay designed for switching loads up to 300A at 24VDC, with a limiting continuous current of 130A at 85°C and a coil rated at 24VDC and 3.3W. It features a 1-form X (NO DM) contact arrangement, AgSnO2 contacts, screw terminals for 25mm² cables, and an IP67-sealed enclosure. The relay measures 63mm in length, 45mm in width, and 40mm in height, and operates within an ambient temperature range of -40°C to +125°C. It complies with ISO 7637-1 and ISO 7637-2 load dump tests, IEC 60068-2 for environmental stress, and is RoHS/ELV compliant. Mechanical endurance exceeds 10⁷ operations, and electrical endurance reaches 5×10⁴ cycles at 300A under resistive load. Terminal retention force is 150N pull and push, with a maximum screw torque of 5Nm. The product weighs approximately 220g.

Datasheet Summary
Powered by GS/AI

The HCR150 is an automotive high-current relay designed for switching loads up to 300A at 24VDC, with a limiting continuous current of 130A at 85°C and a coil rated at 24VDC and 3.3W. It features a 1-form X (NO DM) contact arrangement, AgSnO2 contacts, screw terminals for 25mm² cables, and an IP67-sealed enclosure. The relay measures 63mm in length, 45mm in width, and 40mm in height, and operates within an ambient temperature range of -40°C to +125°C. It complies with ISO 7637-1 and ISO 7637-2 load dump tests, IEC 60068-2 for environmental stress, and is RoHS/ELV compliant. Mechanical endurance exceeds 10⁷ operations, and electrical endurance reaches 5×10⁴ cycles at 300A under resistive load. Terminal retention force is 150N pull and push, with a maximum screw torque of 5Nm. The product weighs approximately 220g.

Suppliers

Company
Product
Description
Supplier Links
Automotive High Current Relays - 5-1414968-1 - TE Connectivity
Berwyn, PA, United States
Automotive High Current Relays
5-1414968-1
Automotive High Current Relays 5-1414968-1
Body Features Product Weight : 220 G  [7.76 OZ ] Contact Features Contact Arrangement : 1 Form X (DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : >60 Product Height : 40 MM  [1.575 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 4100 Coil Resistance (OHM) : 141 Coil Suppression Method : Resistor in Parallel Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 130 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mounting Feature Type : Mounting Brackets Termination Features Terminal Configuration : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTIII

Body Features


  • Product Weight : 220 G  [7.76 OZ ]

Contact Features


  • Contact Arrangement : 1 Form X (DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : >50

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 50
  • Length Class (Mechanical) (MM) : >60
  • Product Height : 40 MM  [1.575 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 4100
  • Coil Resistance (OHM) : 141
  • Coil Suppression Method : Resistor in Parallel
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 130
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Brackets

Termination Features


  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 5-1414968-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Relays - 5-1414968-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HCR 150

HCR 150

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
5-1414968-1
Relays - Power Relays, Over 2 Amps 5-1414968-1
V23132B2002B200-EV-U SBX

V23132B2002B200-EV-USBX

Supplier's Site
Sheung Wan, Hong Kong
Automotive Relays
5-1414968-1
Automotive Relays 5-1414968-1
Automotive Relays V23132B2002B200-EV-U SBX

Automotive Relays V23132B2002B200-EV-USBX

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 5-1414968-1 5-1414968-1 5-1414968-1 5-1414968-1
Product Name Automotive High Current Relays Relays Relays - Power Relays, Over 2 Amps Automotive Relays
Relay Type Automotive Automotive
Approvals EU ELV Compliant; RoHS RoHS
DC Power 4.1 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Resistance 141 ohms
Unlock Full Specs
to access all available technical data