TE Connectivity Electromechanical Relays & Contactors 5-1393239-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT1 series is a general purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 12A at 250VAC and 16A at 250VAC under specific conditions, using AgNi 90/10 contact material. It features a 5kV/10mm coil-to-contact insulation, supports DC coil voltages from 5 to 110V, and operates at an ambient temperature up to 85°C with a DC coil. The relay is designed for through-hole reflow soldering and meets IEC 60335-1, UL 61810-1, and other international standards. The part number 5-1393239-4 corresponds to a 12A, 24VDC version with solder pins and a 3.5mm pinning configuration, mounted on a PCB, with dimensions of 29mm length, 12.7mm width, and 15.7mm height.

Datasheet Summary
Powered by GS/AI

The RT1 series is a general purpose PCB relay with a 1 form C (CO) contact arrangement, rated for 12A at 250VAC and 16A at 250VAC under specific conditions, using AgNi 90/10 contact material. It features a 5kV/10mm coil-to-contact insulation, supports DC coil voltages from 5 to 110V, and operates at an ambient temperature up to 85°C with a DC coil. The relay is designed for through-hole reflow soldering and meets IEC 60335-1, UL 61810-1, and other international standards. The part number 5-1393239-4 corresponds to a 12A, 24VDC version with solder pins and a 3.5mm pinning configuration, mounted on a PCB, with dimensions of 29mm length, 12.7mm width, and 15.7mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1393239-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1393239-4
Electromechanical Relays & Contactors 5-1393239-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 12 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 25 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Carton, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 360
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 12
  • Contact Limiting Continuous Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 25
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Carton, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 5-1393239-4 - 1129050-5-1393239-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 5-1393239-4
1129050-5-1393239-4
Power Relays, Over 2 Amps - 5-1393239-4 1129050-5-1393239-4
Manufacturer: TE Connectivity Win Source Part Number: 1129050-5-1393239-4 Manufacturer Homepage: www.te.com/usa-en/ho me.html Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity
Win Source Part Number: 1129050-5-1393239-4
Manufacturer Homepage: www.te.com/usa-en/home.html
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Power Relays - 2563121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2563121
Power Relays 2563121
TE Connectivity 5-1393239-4 Power Relay

TE Connectivity 5-1393239-4 Power Relay

Supplier's Site
Power Relays - 1895863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1895863
Power Relays 1895863
TE Connectivity 5-1393239-4 Power Relay

TE Connectivity 5-1393239-4 Power Relay

Supplier's Site
Relays - 5-1393239-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, 12Vdc, 12A, Spdt, Tht; Contact Configuration Schrack Te Connectivity - 74T0763 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 12Vdc, 12A, Spdt, Tht; Contact Configuration Schrack Te Connectivity
74T0763
Relay, 12Vdc, 12A, Spdt, Tht; Contact Configuration Schrack Te Connectivity 74T0763
RELAY, 12VDC, 12A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, 12VDC, 12A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
5-1393239-4
General Purpose Relays 5-1393239-4
General Purpose Relays RT214012

General Purpose Relays RT214012

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 5-1393239-4 1129050-5-1393239-4 2563121 1895863 5-1393239-4 74T0763 5-1393239-4
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps - 5-1393239-4 Power Relays Power Relays Relays Relay, 12Vdc, 12A, Spdt, Tht; Contact Configuration Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393203-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1617784-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers