TE Connectivity Electromechanical Relays & Contactors 4-1618276-4

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618276-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618276-4
Electromechanical Relays & Contactors 4-1618276-4
Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 125 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 18 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Flying Leads

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 125
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 18
  • Contact Voltage Rating (VDC) : 25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Flying Leads
Buy Now
Relays - 4-1618276-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST

RELAY, VACUUM, SPST

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1618276-4 4-1618276-4
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393210-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Signal Relays - 1-1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details