TE Connectivity Electromechanical Relays & Contactors 5-1393302-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60, 45 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240, 180 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60, 45 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240, 180 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 5-1393302-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
5-1393302-1
Electromechanical Relays & Contactors 5-1393302-1
Body Features Enclosure Type : Dust Protected Product Weight : 35 G  [1.2 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 29.9 MM  [1.18 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 324 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 60, 45 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240, 180 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VDC) : 32 Contact Voltage Rating (VDC) : 24 Input Voltage (VDC) : 12 - 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Industry Standards IP Rating : IP54 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 35 G  [1.2 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 29.9 MM  [1.18 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.8
  • Coil Resistance (OHM) : 324
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 40
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 60, 45
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 240, 180
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Switching Voltage (Max) (VDC) : 32
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VDC) : 12 - 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Industry Standards


  • IP Rating : IP54

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Relays - Power Relays, Over 2 Amps - 1373457-5-1393302-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1373457-5-1393302-1
Relays - Power Relays, Over 2 Amps 1373457-5-1393302-1
Win Source Part Number: 1373457-5-1393302-1 Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 1393302 Mounting Type: Socketable HTSUS: 8536.41.0050 REACH Status: Vendor Undefined ECCN: EAR99 Contact Material: Silver Alloy Termination Style: Plug In, Quick Connect - 0.110" (2.8mm) Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 20 A Switching Voltage: 28VDC - Nom Coil Current: 74.1 mA Coil Type: Non Latching Must Operate Voltage: 14.4 VDC Must Release Voltage: 3.2 VDC Operate Time: 7 ms Release Time: 2 ms Relay Type: General Purpose Coil Resistance: 324 Ohms

Win Source Part Number: 1373457-5-1393302-1
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 1393302
Mounting Type: Socketable
HTSUS: 8536.41.0050
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Material: Silver Alloy
Termination Style: Plug In, Quick Connect - 0.110" (2.8mm)
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 20 A
Switching Voltage: 28VDC - Nom
Coil Current: 74.1 mA
Coil Type: Non Latching
Must Operate Voltage: 14.4 VDC
Must Release Voltage: 3.2 VDC
Operate Time: 7 ms
Release Time: 2 ms
Relay Type: General Purpose
Coil Resistance: 324 Ohms

Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
Automotive Relays
5-1393302-1
Automotive Relays 5-1393302-1
Automotive Relays V23134A0053C643

Automotive Relays V23134A0053C643

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 5-1393302-1 1373457-5-1393302-1 5-1393302-1 5-1393302-1
Product Name Electromechanical Relays & Contactors Relays - Power Relays, Over 2 Amps Relays Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
DC Power 1.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers