TE Connectivity Electromechanical Relays & Contactors 4-1617806-1

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FC-325 series from TE Connectivity consists of hermetically sealed, non-latching, 25-amp relays with a 3PST/NO double make/break contact design and an all-welded enclosure, designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay has a 1.5-inch cube enclosure, weighs 0.452 lbs, and operates from -70°C to +125°C with an altitude rating of 80,000 feet. It is qualified to MS27418 specifications, features a dielectric strength of 1250 Vrms (coil to case) and 1500 Vrms (all other points) at sea level, and supports 28 Vdc or 115 Vac coils with solder hook or terminal block terminations. Operate and release times are 20 ms and 10 ms max for DC, respectively, with a contact bounce time of 2 ms max.

Datasheet Summary
Powered by GS/AI

The FC-325 series from TE Connectivity consists of hermetically sealed, non-latching, 25-amp relays with a 3PST/NO double make/break contact design and an all-welded enclosure, designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. The relay has a 1.5-inch cube enclosure, weighs 0.452 lbs, and operates from -70°C to +125°C with an altitude rating of 80,000 feet. It is qualified to MS27418 specifications, features a dielectric strength of 1250 Vrms (coil to case) and 1500 Vrms (all other points) at sea level, and supports 28 Vdc or 115 Vac coils with solder hook or terminal block terminations. Operate and release times are 20 ms and 10 ms max for DC, respectively, with a contact bounce time of 2 ms max.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1617806-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1617806-1
Electromechanical Relays & Contactors 4-1617806-1
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Studs Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 50G's, 11ms Vibration Resistance : 10G's, 5 - 1000Hz Other Contact Current Class (AMP) : >16 - ≤25 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 3 Form X

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Studs

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 50G's, 11ms
  • Vibration Resistance : 10G's, 5 - 1000Hz

Other


  • Contact Current Class (AMP) : >16 - ≤25

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now Datasheet
Relays - 4-1617806-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 4-1617806-1 4-1617806-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Out of Scope for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414286-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
6 suppliers
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Specs
Relay Type General
View Details